The FAN7085MX-GF085 is a high-side gate driver IC designed for driving MOSFETs and IGBTs in high-voltage applications, operating up to 300V. It features a built-in recharge FET for bootstrap refresh, which is beneficial for circuit topologies requiring switches on both the low and high sides of a load. The device is qualified to AEC Q100, making it suitable for automotive applications. It has a gate drive supply range from 4.5V to 20V and includes under-voltage lockout protection to prevent malfunction at low supply voltages. The input is compatible with standard CMOS outputs, and the output is inverted relative to the input. The FAN7085MX-GF085 is housed in a space-saving SOIC-8 package and operates over a temperature range of -40 °C to 125 °C.
Manufacturer: ON Semiconductor
Win Source Part Number: 918927-FAN7085MX-GF0
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN7085
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN7085MX_GF085DKR-N
IC GATE DRVR HIGH-SIDE 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 918927-FAN7085MX-GF085 | FAN7085MX-GF085 |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7085MX-GF085 | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |