High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers High Side Gate Drivr with Recharge FET Product overview: FAN7085MX-GF085 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7085MX-GF085 can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:450mA; Sink Current:450mA RoHS Compliant: Yes
Gate Drivers High Side Gate Drivr with Recharge FET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7085MX-GF085DKR-ND | 906-FAN7085MX-GF085 | FAN7085MX-GF085 | FAN7085MX-GF085 | FAN7085MX-GF085 | 69W0611 | FAN7085MX-GF085 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers |
| Driver Type | High-side | High-side | |||||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Output Current | 0.4500 amps | 0.4500 amps | |||||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |||
| Rise Time | 65 ns | 65 ns | 65 ns |