Amplifier IC 1-Channel (Mono) Class AB 20-SOIC
IC AMP CLASS AB MONO 3.5W 20SOIC Product overview: FAN7040MX from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN7040MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122219-FAN7040MX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.5W x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 18 V
Alternative Parts (Cross-Reference): TDA7056AT/N2; FAN7040M_NL; FAN7040MX_NL;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 20-SOIC
Amplifier IC 1-Channel (Mono) Class AB 20-SOIC
IC AMP CLASS AB MONO 3.5W 20SOIC
VOLUME CONTROL CIRCUIT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | FAN7040MXTR-ND | 742-FAN7040MX | 122219-FAN7040MX | FAN7040MX | FAN7040MX | FAN7040MX | FAN7040MX |
| Product Name | Audio Amplifiers | 3.5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - FAN7040MX | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 15 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Output Power | 3.5 watts | 3.5 watts | 3.5 watts | 3.5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |