onsemi FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP FAN6961SY

Description
FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP
Description
FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP

Suppliers

Company
Product
Description
Supplier Links
FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP - 598-FAN6961SY - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP
598-FAN6961SY
FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP 598-FAN6961SY
FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP

FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Interfaces
Product Number 598-FAN6961SY
Product Name FAIRCHILD SEMICONDUCTOR FAN6961SY CONTROLLER, PFC, 6MA, 25V, 8SOP
Device Type CardBus Controller
Features RoHS
Supply Voltage 1.5V; Other; 15V
Pd 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1897560 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers