Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 143329-FAN6921MLMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOP
Supply Voltage - Operating: 8.5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOP
PFC IC Critical Conduction (CRM) 16-SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOP
PDSO16
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 143329-FAN6921MLMY | FAN6921MLMYDKR-ND | FAN6921MLMY | FAN6921MLMY | FAN6921MLMY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN6921MLMY | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |