onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FAN6602RM6X

Description
Manufacturer: onsemi Win Source Part Number: 1320624-FAN6602RM6X Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6602RM6XDKR,FAN66 02RM6XCT,FAN6602RM6X TR Base Product Number: FAN6602 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320624-FAN6602RM6X Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6602RM6XDKR,FAN66 02RM6XCT,FAN6602RM6X TR Base Product Number: FAN6602 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320624-FAN6602RM6X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320624-FAN6602RM6X
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320624-FAN6602RM6X
Manufacturer: onsemi Win Source Part Number: 1320624-FAN6602RM6X Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6602RM6XDKR,FAN66 02RM6XCT,FAN6602RM6X TR Base Product Number: FAN6602 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320624-FAN6602RM6X
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power (Watts): 40 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16 V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 7V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN6602RM6XDKR,FAN6602RM6XCT,FAN6602RM6XTR
Base Product Number: FAN6602
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN6602RM6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN6602RM6X
AC DC Converters, Offline Switches FAN6602RM6X
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN6602RM6X
PMIC - AC DC Converters, Offline Switchers FAN6602RM6X
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320624-FAN6602RM6X FAN6602RM6X FAN6602RM6X
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD736AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - BM2P10B3J-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details