onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors FAN63901JMPX

Description
Win Source Part Number: 1166957-FAN63901JMPX Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 3.3V ~ 20V Current - Supply: 8 mA Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN63901JMPXTR,4 88-FAN63901JMPXCT,48 8-FAN63901JMPXDKR Base Product Number: FAN63901 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1166957-FAN63901JMPX Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 3.3V ~ 20V Current - Supply: 8 mA Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN63901JMPXTR,4 88-FAN63901JMPXCT,48 8-FAN63901JMPXDKR Base Product Number: FAN63901 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1166957-FAN63901JMPX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1166957-FAN63901JMPX
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1166957-FAN63901JMPX
Win Source Part Number: 1166957-FAN63901JMPX Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 3.3V ~ 20V Current - Supply: 8 mA Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN63901JMPXTR,4 88-FAN63901JMPXCT,48 8-FAN63901JMPXDKR Base Product Number: FAN63901 Product Status: Obsolete

Win Source Part Number: 1166957-FAN63901JMPX
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Adapters, Battery Chargers, USB Power
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 3.3V ~ 20V
Current - Supply: 8 mA
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FAN63901JMPXTR,488-FAN63901JMPXCT,488-FAN63901JMPXDKR
Base Product Number: FAN63901
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN63901JMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN63901JMPX
Power Supply Controllers, Monitors FAN63901JMPX
Power Supply Controller Adapters, Battery Chargers, USB Power 24-WQFN (4x4)

Power Supply Controller Adapters, Battery Chargers, USB Power 24-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1166957-FAN63901JMPX FAN63901JMPX
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385106P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details