onsemi Pwm Controller, Qr Flyback, 100Khz, 8Sop; Input Voltage Onsemi FAN6300AMY

Description
PWM CONTROLLER, QR FLYBACK, 100KHZ, 8SOP; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, QR FLYBACK, 100KHZ, 8SOP; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Qr Flyback, 100Khz, 8Sop; Input Voltage Onsemi - 88T3173 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Qr Flyback, 100Khz, 8Sop; Input Voltage Onsemi
88T3173
Pwm Controller, Qr Flyback, 100Khz, 8Sop; Input Voltage Onsemi 88T3173
PWM CONTROLLER, QR FLYBACK, 100KHZ, 8SOP; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, QR FLYBACK, 100KHZ, 8SOP; Input Voltage:15V; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88T3173
Product Name Pwm Controller, Qr Flyback, 100Khz, 8Sop; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8824-Q1 Automotive 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8824QPWPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 8 to 45 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-590A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details