onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6224M FAN6224M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 738227-FAN6224M Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: FAN6224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.1V ~ 27.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 738227-FAN6224M Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: FAN6224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.1V ~ 27.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6224M - 738227-FAN6224M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6224M
738227-FAN6224M
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6224M 738227-FAN6224M
Manufacturer: ON Semiconductor Win Source Part Number: 738227-FAN6224M Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: FAN6224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.1V ~ 27.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 738227-FAN6224M
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: FAN6224
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.1V ~ 27.5V

Buy Now
Power Supply Controllers, Monitors - FAN6224M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6224M
Power Supply Controllers, Monitors FAN6224M
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 738227-FAN6224M FAN6224M
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6224M Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details