onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6208MY FAN6208MY

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 090892-FAN6208MY Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.8 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 090892-FAN6208MY Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.8 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6208MY - 090892-FAN6208MY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6208MY
090892-FAN6208MY
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6208MY 090892-FAN6208MY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 090892-FAN6208MY Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 8.8 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 090892-FAN6208MY
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.8 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6208MY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6208MY
Power Supply Controllers, Monitors FAN6208MY
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6208MY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6208MY
Power Supply Controllers, Monitors FAN6208MY
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 090892-FAN6208MY FAN6208MY
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6208MY Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details