onsemi PMIC - Power Supply Controllers, Monitors FAN6204AMX

Description
SR CONTROLLER IC
Description
SR CONTROLLER IC
Datasheet
Datasheet Summary
Powered by GS/AI

FAN6204AMX is a secondary-side synchronous rectification controller designed to drive synchronous rectifier MOSFETs, enhancing efficiency in power supply applications. It is suitable for use in flyback converters and forward freewheeling rectification, operating effectively in continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant (QR) modes. The device employs a linear-predict timing-control technique that eliminates the need for current-sense circuitry, providing noise immunity. The FAN6204AMX features PWM frequency tracking and secondary-side winding voltage detection, making it compatible with both fixed and variable frequency systems. In light-load conditions, the internal Green Mode reduces power consumption by halting synchronous rectification switching. The controller operates with an ultra-low VDD threshold voltage, accommodating output voltage applications ranging from 5 V to 24 V. It includes over-voltage protection (OVP) for the VDD pin, ensuring the safety of the connected MOSFETs. This device is packaged in an 8-pin SOP format and is Pb-free, with an operating temperature range of -40°C to +105°C. Applications include AC/DC adapters, open-frame switch-mode power supplies (SMPS), and battery chargers.

Datasheet Summary
Powered by GS/AI

FAN6204AMX is a secondary-side synchronous rectification controller designed to drive synchronous rectifier MOSFETs, enhancing efficiency in power supply applications. It is suitable for use in flyback converters and forward freewheeling rectification, operating effectively in continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant (QR) modes. The device employs a linear-predict timing-control technique that eliminates the need for current-sense circuitry, providing noise immunity. The FAN6204AMX features PWM frequency tracking and secondary-side winding voltage detection, making it compatible with both fixed and variable frequency systems. In light-load conditions, the internal Green Mode reduces power consumption by halting synchronous rectification switching. The controller operates with an ultra-low VDD threshold voltage, accommodating output voltage applications ranging from 5 V to 24 V. It includes over-voltage protection (OVP) for the VDD pin, ensuring the safety of the connected MOSFETs. This device is packaged in an 8-pin SOP format and is Pb-free, with an operating temperature range of -40°C to +105°C. Applications include AC/DC adapters, open-frame switch-mode power supplies (SMPS), and battery chargers.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Supply Controllers, Monitors - FAN6204AMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
FAN6204AMX
PMIC - Power Supply Controllers, Monitors FAN6204AMX
SR CONTROLLER IC

SR CONTROLLER IC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number FAN6204AMX
Product Name PMIC - Power Supply Controllers, Monitors
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details