onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FAN604PMX

Description
Manufacturer: onsemi Win Source Part Number: 1317293-FAN604PMX Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.2 V Frequency - Switching: 25kHz ~ 130kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: EN Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 6V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FAN604 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317293-FAN604PMX Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.2 V Frequency - Switching: 25kHz ~ 130kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: EN Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 6V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FAN604 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317293-FAN604PMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317293-FAN604PMX
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317293-FAN604PMX
Manufacturer: onsemi Win Source Part Number: 1317293-FAN604PMX Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.2 V Frequency - Switching: 25kHz ~ 130kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: EN Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 6V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FAN604 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1317293-FAN604PMX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17.2 V
Frequency - Switching: 25kHz ~ 130kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: EN
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 6V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: FAN604
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN604PMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN604PMX
PMIC - AC DC Converters, Offline Switchers FAN604PMX
IC OFFLINE SWITCH FLYBACK 10SOIC

IC OFFLINE SWITCH FLYBACK 10SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN604PMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN604PMX
AC DC Converters, Offline Switches FAN604PMX
Converter Offline Flyback Topology 25kHz ~ 130kHz 10-SOIC

Converter Offline Flyback Topology 25kHz ~ 130kHz 10-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317293-FAN604PMX FAN604PMX FAN604PMX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOP (0.154", 3.90mm Width) Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers