2-Ch PWM LED Driver, 1.8MHz Boost, 8.5V, 25mA, SMT Product overview: FAN5776UCX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.8MHz, 8.5V, 25mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.8MHz, 8.5V, 25mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5776UCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015856-FAN5776UCX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.8MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 5
Dimming: PWM
Output Voltage: 3.5 V to 8.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WLCSP (1.42x1.67)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED Driver, Synchronous Boost and Series / Parallel
LED Lighting Drivers BOOST LED DRIVER
IC LED DRIVER RGLTR DIM 12WLCSP
IC LED DRV RGLTR PWM 12WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5776UCX | 015856-FAN5776UCX | FAN5776UCX | FAN5776UCX | FAN5776UCX | FAN5776UCX |
| Product Name | Boost 1.8MHz 8.5V 25mA LED Driver IC | PMIC - PMIC - LED Drivers - FAN5776UCX | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Output Voltage | 8.5 volts | 3.5 to 8.5 volts | ||||
| Number of Channels | 5 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.3 volts | 2.3 to 5.5 volts |