LED Lighting Driver ICs Config 6CH LED DRVR I2C Mobile Handset Product overview: FAN5702UC30X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-FAN5702UC30X can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-WLCSP (1.71x1.71)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-WLCSP (1.71x1.71)
LED Lighting Drivers Config 6CH LED DRVR I2C Mobile Handset
IC LED DRIVER RGLTR DIM 16WLCSP
LED DRIVER, CHARGE PUMP, WLCSP-16; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:30mA; Switching Frequency:1.2MHz; No. of Outputs:6Outputs; No. of Pins:16Pins RoHS Compliant: Yes
IC LED DRV RGLTR I2C 16WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-FAN5702UC30X | FAN5702UC30XTR-ND | FAN5702UC30X | FAN5702UC30X | 92R5470 | FAN5702UC30X |
| Product Name | LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Charge Pump, Wlcsp-16; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 6 # | |||||
| Package Type | Reel | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |