LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 8mA 16-UMLP (3x3)
Win Source Part Number: 1143782-FAN5701UMP08
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Bulk
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1.2MHz
Current - Output / Channel: 8mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-UMLP (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFAN5701UMP08X,
Product Status: Obsolete
LED Driver, 6-Segment
6-LED Driver with PWM Dimming Interface, 3000-REEL Product overview: FAN5701UMP08X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5701UMP08X can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 8MA 16UMLP
IC LED DRVR RGLTR DIM 8MA 16UMLP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5701UMP08XTR-ND | 1143782-FAN5701UMP08X | FAN5701UMP08X | 137-FAN5701UMP08X | FAN5701UMP08X | FAN5701UMP08X |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 8 milliamps | 8 milliamps | ||||
| Features | RoHS Compliant |