LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 8mA 16-WLCSP (1.71x1.71)
IC LED DRV RGLTR PWM 8MA 16WLCSP Product overview: FAN5701UC08X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5701UC08X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015852-FAN5701UC08X
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC LED DRV RGLTR PWM 8MA 16WLCSP
IC LED DRIVER RGLTR DIM 16WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5701UC08XTR-ND | 137-FAN5701UC08X | 015852-FAN5701UC08X | FAN5701UC08X | FAN5701UC08X |
| Product Name | LED Drivers | 8MA LED Driver IC | PMIC - PMIC - LED Drivers - FAN5701UC08X | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |
| Output Current | 8 milliamps | 8 milliamps | 8 milliamps | ||
| Features | RoHS Compliant |