Linear LED Driver, 6-channel, with Single-wire Digital Interface, 5000-REEL Product overview: FAN5626LX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5626LX can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output Linear Single-Wire Dimming 30mA 10-MicroPak™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129199-FAN5626LX
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: Single-Wire
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MicroPak
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
LED DRIVER, LINEAR, UQFN-10 ROHS COMPLIANT: YES
IC LED DRIVER LIN DIM 10MICROPAK
LED Lighting Drivers 6Ch Linear LED Drvr w/Sngl Wire Digital
IC LED DRIVER LIN DIM 10MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5626LX | FAN5626LXTR-ND | 129199-FAN5626LX | 54AH8602 | FAN5626LX | FAN5626LX | FAN5626LX |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - FAN5626LX | Led Driver, Linear, Uqfn-10 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Number of Channels | 6 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |