onsemi LED Drivers FAN5624UMPX

Description
LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)
Description
LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN5624UMPX is a four-channel linear LED driver designed for mobile electronics applications, such as backlighting for LCD displays and keypads. It features a maximum output current of 30 mA per channel and operates with a low dropout voltage of 50 mV at 15 mA, allowing for efficient LED driving without the need for inductors or switch capacitors. The device supports a single-wire digital control interface, enabling users to program 32 linear dimming steps and control the on/off state of the LEDs through digital pulses. This LED driver integrates essential protection features, including short-circuit, under-voltage, and thermal protection, enhancing its reliability in various applications. The operating input voltage range is from 2.7 V to 5.5 V, and it is available in a compact 10-lead ultrathin molded leadless package (UMLP), making it suitable for space-constrained designs. The FAN5624UMPX is a Pb-free device, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The FAN5624UMPX is a four-channel linear LED driver designed for mobile electronics applications, such as backlighting for LCD displays and keypads. It features a maximum output current of 30 mA per channel and operates with a low dropout voltage of 50 mV at 15 mA, allowing for efficient LED driving without the need for inductors or switch capacitors. The device supports a single-wire digital control interface, enabling users to program 32 linear dimming steps and control the on/off state of the LEDs through digital pulses. This LED driver integrates essential protection features, including short-circuit, under-voltage, and thermal protection, enhancing its reliability in various applications. The operating input voltage range is from 2.7 V to 5.5 V, and it is available in a compact 10-lead ultrathin molded leadless package (UMLP), making it suitable for space-constrained designs. The FAN5624UMPX is a Pb-free device, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5624UMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FAN5624UMPX
LED Drivers FAN5624UMPX
LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)

LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number FAN5624UMPX
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812EEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD13636-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details