LED Lighting Driver ICs 2Ch Linear LED Drvr w/Sngl Wire Digital Product overview: FAN5622SX from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-FAN5622SX can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output Linear Single-Wire Dimming 30mA SuperSOT™-6
LED Driver IC 2 Output Linear Single-Wire Dimming 30mA SuperSOT™-6
LED Driver IC 2 Output Linear Single-Wire Dimming 30mA SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015850-FAN5622SX
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Single-Wire
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SuperSot
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED Lighting Drivers 2Ch Linear LED Drvr w/Sngl Wire Digital
IC LED DRIVER LINEAR DIM 6SSOT
LED DRIVER, LINEAR, SMD, 5.5V, TSOT-23-6; Device Topology:Linear; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:2Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRV LIN SGL WR 30MA 6SSOT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-FAN5622SX | FAN5622SXDKR-ND | 015850-FAN5622SX | FAN5622SX | FAN5622SX | 46AC0742 | FAN5622SX |
| Product Name | Dual LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - FAN5622SX | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Linear, Smd, 5.5V, Tsot-23-6; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 2 # | ||||||
| Package Type | Reel | 6-SuperSot | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |