onsemi LED Drivers FAN5614S7X

Description
LED Driver IC 2 Output Linear Analog, PWM Dimming 80mA SC-88 (SC-70-6)
Request a Quote Datasheet
Description
LED Driver IC 2 Output Linear Analog, PWM Dimming 80mA SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5614S7XTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5614S7XTR-ND
LED Drivers FAN5614S7XTR-ND
LED Driver IC 2 Output Linear Analog, PWM Dimming 80mA SC-88 (SC-70-6)

LED Driver IC 2 Output Linear Analog, PWM Dimming 80mA SC-88 (SC-70-6)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - FAN5614S7X - 105098-FAN5614S7X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5614S7X
105098-FAN5614S7X
PMIC - PMIC - LED Drivers - FAN5614S7X 105098-FAN5614S7X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105098-FAN5614S7X Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3.3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105098-FAN5614S7X
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - FAN5614S7X - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5614S7X
PMIC - LED Drivers FAN5614S7X
IC LED DRVR LIN DIM 80MA SC70-6

IC LED DRVR LIN DIM 80MA SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN5614S7X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN5614S7X
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN5614S7X
IC LED DRVR LINEAR PWM 80MA SC88

IC LED DRVR LINEAR PWM 80MA SC88

Supplier's Site
Low Dropout Led Driver, Sc-70-6, Full Reel; Device Topology Onsemi - 50H4163 - Newark, An Avnet Company
Chicago, IL, United States
Low Dropout Led Driver, Sc-70-6, Full Reel; Device Topology Onsemi
50H4163
Low Dropout Led Driver, Sc-70-6, Full Reel; Device Topology Onsemi 50H4163
LOW DROPOUT LED DRIVER, SC-70-6, FULL REEL; Device Topology:-; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:1V; Driver Case Style:SC-70; No. of Pins:6Pins; Input Voltage Min:3.3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

LOW DROPOUT LED DRIVER, SC-70-6, FULL REEL; Device Topology:-; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:1V; Driver Case Style:SC-70; No. of Pins:6Pins; Input Voltage Min:3.3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FAN5614S7XTR-ND 105098-FAN5614S7X FAN5614S7X FAN5614S7X 50H4163
Product Name LED Drivers PMIC - PMIC - LED Drivers - FAN5614S7X PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Low Dropout Led Driver, Sc-70-6, Full Reel; Device Topology Onsemi
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.3 to 5.5 volts 3.3 volts 3.3 to 5.5 volts 3.3 to 5.5 volts
Output Current 80 milliamps 80 milliamps 80 milliamps 20 milliamps
Package Type SC-70-6
Unlock Full Specs
to access all available technical data

Similar Products

LED Lighting Drivers - BCR 402W H6327 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Board Mount LED Drivers - LM3503ITL-25EV - 778969-LM3503ITL-25EV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 25 volts
View Details