onsemi LED Drivers FAN5612S7X

Description
LED Driver IC 3 Output Linear Analog, PWM Dimming 40mA SC-88 (SC-70-6)
Request a Quote Datasheet
Description
LED Driver IC 3 Output Linear Analog, PWM Dimming 40mA SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5612S7XTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5612S7XTR-ND
LED Drivers FAN5612S7XTR-ND
LED Driver IC 3 Output Linear Analog, PWM Dimming 40mA SC-88 (SC-70-6)

LED Driver IC 3 Output Linear Analog, PWM Dimming 40mA SC-88 (SC-70-6)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - FAN5612S7X - 136717-FAN5612S7X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5612S7X
136717-FAN5612S7X
PMIC - PMIC - LED Drivers - FAN5612S7X 136717-FAN5612S7X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136717-FAN5612S7X Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3.3V Channel Output Current: 40mA Alternative Parts (Cross-Reference): AS1102-T; FAN5612S7X_NL; FAN5612S7X_Q; FAN5612S7X; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136717-FAN5612S7X
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 3
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.3V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): AS1102-T; FAN5612S7X_NL; FAN5612S7X_Q; FAN5612S7X;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - FAN5612S7X - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5612S7X
PMIC - LED Drivers FAN5612S7X
IC LED DRVR LIN DIM 40MA SC70-6

IC LED DRVR LIN DIM 40MA SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN5612S7X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN5612S7X
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN5612S7X
IC LED DRVR LINEAR PWM 40MA SC88

IC LED DRVR LINEAR PWM 40MA SC88

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FAN5612S7XTR-ND 136717-FAN5612S7X FAN5612S7X FAN5612S7X
Product Name LED Drivers PMIC - PMIC - LED Drivers - FAN5612S7X PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - IRS25411SPBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers
LED Drivers - 620-1085-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers