Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109072-FAN5608MPX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LP55281TLX/NOPB; FAN5608DHMPX_NL; FAN5608DHMPX;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
LED Driver, 2-Segment
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 8-MLP (3x3)
IC LED DRVR RGLTR PWM 20MA 8MLP Product overview: FAN5608MPX from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5608MPX can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 20MA 8MLP
IC LED DRIVER WHITE BCKLGT 8-MLP
IC LED DRVR RGLTR DIM 20MA 8MLP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 109072-FAN5608MPX | FAN5608MPX | FAN5608MPXTR-ND | 137-FAN5608MPX | FAN5608MPX | 598-FAN5608MPX | FAN5608MPX |
| Product Name | PMIC - PMIC - LED Drivers - FAN5608MPX | LED Drivers | 20MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER WHITE BCKLGT 8-MLP | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 18 volts | 18 volts | |||||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps |