LED Driver, 2-Segment
IC LED DRVR RGLTR DIM 20MA 12MLP Product overview: FAN5608HMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5608HMPX can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 12-MLP (4x4)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104886-FAN5608HMPX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-MLP (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): FAN5608DHMPX; FAN5608MPX;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC LED DRIVR WHITE BCKLGT 12-MLP
IC LED DRVR RGLTR DIM 20MA 12MLP
IC LED DRVR RGLTR PWM 20MA 12MLP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5608HMPX | 137-FAN5608HMPX | FAN5608HMPXTR-ND | 104886-FAN5608HMPX | 598-FAN5608HMPX | FAN5608HMPX | FAN5608HMPX |
| Product Name | 20MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - FAN5608HMPX | IC LED DRIVR WHITE BCKLGT 12-MLP | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 24 volts | 18 volts | 18 volts | ||||
| Number of Channels | 2 # | ||||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |