onsemi LED Drivers FAN5607HMPX

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN5607HMPX is an LED driver IC designed for efficient operation in various applications, including cell phones, handheld computers, and LED displays. It features a parallel LED driver that supports all forward voltages and utilizes an adaptive output voltage adjustment to optimize performance based on the highest diode voltage. The device operates with a wide input voltage range of 2.4V to 5.5V and can deliver up to 120mA output current. This LED driver incorporates a built-in charge pump with three modes of operation (1X, 1.5X, and 2X), achieving up to 93% efficiency while maintaining low electromagnetic interference (EMI) and ripple. The current can be set using an external resistor, and the enable input allows for duty-cycle modulation to control LED current levels from 0 to 100%. Additional features include soft-start circuitry to limit inrush current, short circuit protection, and minimal external component requirements, making it suitable for compact designs. The FAN5607HMPX is packaged in a 4x4mm 16-lead MLP format.

Datasheet Summary
Powered by GS/AI

The FAN5607HMPX is an LED driver IC designed for efficient operation in various applications, including cell phones, handheld computers, and LED displays. It features a parallel LED driver that supports all forward voltages and utilizes an adaptive output voltage adjustment to optimize performance based on the highest diode voltage. The device operates with a wide input voltage range of 2.4V to 5.5V and can deliver up to 120mA output current. This LED driver incorporates a built-in charge pump with three modes of operation (1X, 1.5X, and 2X), achieving up to 93% efficiency while maintaining low electromagnetic interference (EMI) and ripple. The current can be set using an external resistor, and the enable input allows for duty-cycle modulation to control LED current levels from 0 to 100%. Additional features include soft-start circuitry to limit inrush current, short circuit protection, and minimal external component requirements, making it suitable for compact designs. The FAN5607HMPX is packaged in a 4x4mm 16-lead MLP format.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5607HMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FAN5607HMPX
LED Drivers FAN5607HMPX
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)

Buy Now Datasheet
LED Drivers - FAN5607HMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FAN5607HMPX
LED Drivers FAN5607HMPX
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number FAN5607HMPX FAN5607HMPX
Product Name LED Drivers LED Drivers
Number of Outputs 4; 4 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump) Inverting; Switched Capacitor (Charge Pump)
Output Voltage 3.62 volts 3.62 volts
Output Current 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2ED1322S12M - 2ED1322S12M - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.3 amps
Supply Voltage -1 to 25 volts
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC111FNRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details