LED Driver, 4-Segment
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105162-FAN5607HMPX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Family Name: FAN5607
Output Voltage: 3.62V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLP (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): RT9368GQW; RT9368APQW; RT9368PQW; BD1604MUV;
Introduction Date: June 22, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 30mA 16-MLP (4x4)
FAIRCHILD SEMICONDUCTOR FAN5607HMPX IC, LED DRIVER, SMD, MLP-16, 5607 Product overview: FAN5607HMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5607HMPX can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 30MA 16MLP
IC LED DRVR RGLTR DIM 30MA 16MLP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5607HMPX | 105162-FAN5607HMPX | FAN5607HMPXTR-ND | 137-FAN5607HMPX | FAN5607HMPX | FAN5607HMPX |
| Product Name | PMIC - PMIC - LED Drivers - FAN5607HMPX | LED Drivers | SMD LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.4 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |||
| Output Voltage | 3.62 volts | 3.62 volts | 3.62 volts | |||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |