onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers FAN54120UC435X

Description
Win Source Part Number: 1372081-FAN54120UC43 5X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Active Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Base Product Number: FAN54120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Temperature, Over Voltage, Short Circuit Interface: USB Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 2.5V ~ 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1372081-FAN54120UC43 5X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Active Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Base Product Number: FAN54120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Temperature, Over Voltage, Short Circuit Interface: USB Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 2.5V ~ 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1372081-FAN54120UC435X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1372081-FAN54120UC435X
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1372081-FAN54120UC435X
Win Source Part Number: 1372081-FAN54120UC43 5X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Active Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Base Product Number: FAN54120 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Temperature, Over Voltage, Short Circuit Interface: USB Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 2.5V ~ 4.5V

Win Source Part Number: 1372081-FAN54120UC435X
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Active
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Base Product Number: FAN54120
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Interface: USB
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 2.5V ~ 4.5V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
FAN54120UC435X
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers FAN54120UC435X
500MA USB COMPATIBLE SINGLE CELL

500MA USB COMPATIBLE SINGLE CELL

Supplier's Site
PMIC - Battery Chargers - FAN54120UC435X - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
FAN54120UC435X
PMIC - Battery Chargers FAN54120UC435X
500MA USB COMPATIBLE SINGLE CELL

500MA USB COMPATIBLE SINGLE CELL

Supplier's Site Datasheet
Battery Chargers - FAN54120UC435X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN54120UC435X
Battery Chargers FAN54120UC435X
Charger IC Lithium Ion/Polymer 6-DFN (2x2)

Charger IC Lithium Ion/Polymer 6-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1372081-FAN54120UC435X FAN54120UC435X FAN54120UC435X FAN54120UC435X
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Lithium Ion/Polymer
Features Over Voltage Protection Over Voltage Protection Over Voltage Protection
Cells 1
Charge Current 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Chargers - BQ24162AYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - 1916979 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details