onsemi PMIC - PMIC - Battery Chargers - FAN54063UCX FAN54063UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871500-FAN54063UCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN54063 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.4x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54063UCX-ND, FAN54063UCXCT, FAN54063UCXTR, FAN54063UCXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871500-FAN54063UCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN54063 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.4x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54063UCX-ND, FAN54063UCXCT, FAN54063UCXTR, FAN54063UCXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - FAN54063UCX - 871500-FAN54063UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - FAN54063UCX
871500-FAN54063UCX
PMIC - PMIC - Battery Chargers - FAN54063UCX 871500-FAN54063UCX
Manufacturer: ON Semiconductor Win Source Part Number: 871500-FAN54063UCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2) Package: 25-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN54063 Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.4x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54063UCX-ND, FAN54063UCXCT, FAN54063UCXTR, FAN54063UCXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871500-FAN54063UCX
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
Package: 25-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN54063
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP (2.4x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN54063UCX-ND, FAN54063UCXCT, FAN54063UCXTR, FAN54063UCXDKR

Buy Now Datasheet
PMIC - Battery Chargers - FAN54063UCXDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN54063UCXDKR-ND
PMIC - Battery Chargers FAN54063UCXDKR-ND
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - FAN54063UCXCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN54063UCXCT-ND
PMIC - Battery Chargers FAN54063UCXCT-ND
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - FAN54063UCXTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN54063UCXTR-ND
PMIC - Battery Chargers FAN54063UCXTR-ND
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Buy Now Datasheet
Battery Chargers - FAN54063UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN54063UCX
Battery Chargers FAN54063UCX
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Buy Now Datasheet
Battery Chargers - FAN54063UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN54063UCX
Battery Chargers FAN54063UCX
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - FAN54063UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
FAN54063UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers FAN54063UCX
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Supplier's Site
PMIC - Battery Chargers - FAN54063UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
FAN54063UCX
PMIC - Battery Chargers FAN54063UCX
IC BATT CHG LI-ION 1CELL 25WLCSP

IC BATT CHG LI-ION 1CELL 25WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 871500-FAN54063UCX FAN54063UCXDKR-ND FAN54063UCX FAN54063UCX FAN54063UCX
Product Name PMIC - PMIC - Battery Chargers - FAN54063UCX PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type 25-WLCSP (2.4x2) 25-UFBGA, WLCSP BGA; CSP; 25-UFBGA, WLCSP BGA
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
PMIC - Battery Chargers - UC3909N - Lingto Electronic Limited
Specs
Cell Type Lead Acid; Lead Acid
View Details
Battery Management - 1900466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details