IC BATT CHG LI-ION 1CELL 20WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 808451-FAN5405BUCX
Packaging: Reel
Mounting Style: SMD
Interface: I2C, USB
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Part Status: Obsolete (End Of Life)
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.5V (Maximum)
Supplier Device Package: 20-WLCSP (1.96x1.56)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 20-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC BATT CHG LI-ION 1CELL 20WLCSP
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
IC BATT CHG LI-ION 1CELL 20WLCSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | FAN5405BUCX-ND | 808451-FAN5405BUCX | FAN5405BUCX | FAN5405BUCX | FAN5405BUCX |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - FAN5405BUCX | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 20-UFBGA, WLCSP | BGA | BGA; CSP; 20-UFBGA, WLCSP | ||
| Pins | 20 | ||||
| Cells | 1 | 1 |