onsemi PMIC - Battery Chargers FAN5404UCX

Description
IC BATT CHG LI-ION 1CELL 20WLCSP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - FAN5404UCXDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN5404UCXDKR-ND
PMIC - Battery Chargers FAN5404UCXDKR-ND
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - FAN5404UCXCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN5404UCXCT-ND
PMIC - Battery Chargers FAN5404UCXCT-ND
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Buy Now Datasheet
PMIC - Battery Chargers - FAN5404UCXTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
FAN5404UCXTR-ND
PMIC - Battery Chargers FAN5404UCXTR-ND
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - FAN5404UCX - 1037730-FAN5404UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - FAN5404UCX
1037730-FAN5404UCX
PMIC - PMIC - Battery Chargers - FAN5404UCX 1037730-FAN5404UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037730-FAN5404UCX Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.25A Battery Pack Voltage: 4.5V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-WLCSP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037730-FAN5404UCX
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.5V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-WLCSP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Battery Chargers - FAN5404UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN5404UCX
Battery Chargers FAN5404UCX
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)

Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)

Buy Now Datasheet
Battery Chargers - FAN5404UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
FAN5404UCX
Battery Chargers FAN5404UCX
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)

Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - FAN5404UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
FAN5404UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers FAN5404UCX
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Supplier's Site
PMIC - Battery Chargers - FAN5404UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
FAN5404UCX
PMIC - Battery Chargers FAN5404UCX
IC BATT CHG LI-ION 1CELL 20WLCSP

IC BATT CHG LI-ION 1CELL 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number FAN5404UCXDKR-ND 1037730-FAN5404UCX FAN5404UCX FAN5404UCX FAN5404UCX
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - FAN5404UCX Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 20-UFBGA, WLCSP 20-WLCSP BGA; CSP; 20-UFBGA, WLCSP BGA
Pins 20
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-2CR3Z - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details