The FAN54041UCX is a USB-compliant switch-mode charger designed for single-cell Li-Ion and Li-Polymer battery packs, featuring a maximum charge current of 1.55 A. It incorporates a power path circuit that allows for fast system startup even when the battery is dead, ensuring the system can power up quickly upon VBUS connection. The device operates with a float voltage accuracy of ±0.5% at 25°C and ±1% across a temperature range of 0 to 125°C.
This charger supports programmable charging parameters through a high-speed I²C interface, allowing for customization of input current, fast-charge/terminat
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
IC BATT CHG PSMC PBGA25
IC BATT CHG LI-ION 1CELL 25WLCSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | FAN54041UCXDKR-ND | FAN54041UCX | FAN54041UCX | FAN54041UCX |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 25-UFBGA, WLCSP | BGA; CSP; 25-UFBGA, WLCSP | BGA | |
| Pins | 25 | |||
| Cells | 1 |