onsemi Battery Charger, -40 To 85Deg C Rohs Compliant Onsemi FAN54005UCX.

Description
BATTERY CHARGER, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
BATTERY CHARGER, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN54005 is a highly integrated switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer battery packs. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The charger supports configurable output currents from 200 mA to 1.45 A, adjustable via an external resistor, and features programmable charging parameters through a high-speed I2C interface. The device employs a three-phase charging process: conditioning, constant current, and constant voltage, ensuring efficient battery management. It includes a safety timer and automatically restarts charging when the battery voltage drops below a certain threshold. The FAN54005 also functions as a boost regulator, providing up to 5 V at 500 mA for USB On-The-Go applications. With a compact 20-bump WLCSP package measuring 1.96 x 1.87 mm, the FAN54005 is suitable for applications in wireless speakers, cell phones, gaming devices, and IoT devices. The charger boasts high efficiency, with up to 95% efficiency for 200 mA-hour batteries, and features such as low reverse leakage to prevent battery drain.

Datasheet Summary
Powered by GS/AI

The FAN54005 is a highly integrated switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer battery packs. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The charger supports configurable output currents from 200 mA to 1.45 A, adjustable via an external resistor, and features programmable charging parameters through a high-speed I2C interface. The device employs a three-phase charging process: conditioning, constant current, and constant voltage, ensuring efficient battery management. It includes a safety timer and automatically restarts charging when the battery voltage drops below a certain threshold. The FAN54005 also functions as a boost regulator, providing up to 5 V at 500 mA for USB On-The-Go applications. With a compact 20-bump WLCSP package measuring 1.96 x 1.87 mm, the FAN54005 is suitable for applications in wireless speakers, cell phones, gaming devices, and IoT devices. The charger boasts high efficiency, with up to 95% efficiency for 200 mA-hour batteries, and features such as low reverse leakage to prevent battery drain.

Suppliers

Company
Product
Description
Supplier Links
Battery Charger, -40 To 85Deg C Rohs Compliant Onsemi - 54AH6215 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, -40 To 85Deg C Rohs Compliant Onsemi
54AH6215
Battery Charger, -40 To 85Deg C Rohs Compliant Onsemi 54AH6215
BATTERY CHARGER, -40 TO 85DEG C ROHS COMPLIANT: YES

BATTERY CHARGER, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 54AH6215
Product Name Battery Charger, -40 To 85Deg C Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2002DSN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details