IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774421-FAN54005UCX
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-UFBGA, WLCSP
Interface: I2C, USB
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 1.45A
Battery Pack Voltage: 4.5V
Family Name: FAN54005UCX
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-WLCSP (1.96x1.87)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX8845WETC+; MAX8845WETC+T; MAX8601ETD+T; MAX14578AEETE+T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC BATT CHG LI-ION 1CELL 20WLCSP
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
IC BATT CHG LI-ION 1CELL 20WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | FAN54005UCXTR-ND | 774421-FAN54005UCX | FAN54005UCX | FAN54005UCX | FAN54005UCX |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - FAN54005UCX | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 20-UFBGA, WLCSP | BGA; CSP; 20-UFBGA, WLCSP | BGA | ||
| Pins | 20 | ||||
| Cells | 1 | 1 |