onsemi Buck 1A Step-Down DC-DC Converter IC FAN53612AUC08X

Description
FAN53612 - DC/DC 6MHZ BUCK 1A
Request a Quote Datasheet
Description
FAN53612 - DC/DC 6MHZ BUCK 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN53612AUC08X - Rochester Electronics
Newburyport, MA, United States
FAN53612 - DC/DC 6MHZ BUCK 1A

FAN53612 - DC/DC 6MHZ BUCK 1A

Supplier's Site Datasheet
 - FAN53612AUC08X - Rochester Electronics
Newburyport, MA, United States
FAN53612 - DC/DC 6MHZ BUCK 1A

FAN53612 - DC/DC 6MHZ BUCK 1A

Supplier's Site Datasheet
Buck 1A Step-Down DC-DC Converter IC - 739-FAN53612AUC08X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1A Step-Down DC-DC Converter IC
739-FAN53612AUC08X
Buck 1A Step-Down DC-DC Converter IC 739-FAN53612AUC08X
IC REG BUCK 1A Product overview: FAN53612AUC08X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53612AUC08X can be used for catalog matching and distributor lookup.

IC REG BUCK 1A Product overview: FAN53612AUC08X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53612AUC08X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number FAN53612AUC08X 739-FAN53612AUC08X
Product Name Buck 1A Step-Down DC-DC Converter IC
Package Type Other; UFBGA6 Other; Bulk
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers
DC-DC Converters - 1226869P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
12V 2A Boost DC-DC Converter IC - 739-LT1109CN8-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 20 volts
IOUT 2 amps
View Details
SMD Isolated 12V 1.6A DC-DC Converter IC - 132-PT4143C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 12 volts
Input Voltage 40 volts
View Details
3 suppliers