Boost LED Driver IC, 1.35MHz, 25mA, 18.5V, SOT-23-6 Product overview: FAN5346S20X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.35MHz, 25mA, 18.5V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.35MHz, 25mA, 18.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5346S20X can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA SuperSOT™-6
Win Source Part Number: 1352041-FAN5346S20X
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 3,000
Voltage - Output: 20V
Frequency: 1.2MHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SuperSOT™-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FAN5346
Product Status: Obsolete
IC LED DRVR RGLTR DIM 25MA 6SSOT
LED Lighting Drivers Async Series Driver ANLG PWM DIM Intfc
LED Lighting Drivers Async Series Driver ANLG PWM DIM Intfc
IC LED DRVR RGLTR PWM 25MA 6SSOT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5346S20X | FAN5346S20XTR-ND | 1352041-FAN5346S20X | FAN5346S20X | 598-FAN5346S20X | FAN5346S20X | FAN5346S20X |
| Product Name | Boost 1.35MHz 25mA 18.5V LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers Async Series Driver ANLG PWM DIM Intfc | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 18.5 volts | 20 volts | 20 volts | 6.2 to 18.5 volts | |||
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |