onsemi PMIC - PMIC - LED Drivers - FAN5345S30X FAN5345S30X

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918899-FAN5345S30X Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: FAN5345 Categories: Integrated Circuits (ICs) Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN5345S30XDKR, FAN5345S30XCT, FAN5345S30XTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918899-FAN5345S30X Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: FAN5345 Categories: Integrated Circuits (ICs) Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN5345S30XDKR, FAN5345S30XCT, FAN5345S30XTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FAN5345S30X - 918899-FAN5345S30X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5345S30X
918899-FAN5345S30X
PMIC - PMIC - LED Drivers - FAN5345S30X 918899-FAN5345S30X
Manufacturer: ON Semiconductor Win Source Part Number: 918899-FAN5345S30X Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6 Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: FAN5345 Categories: Integrated Circuits (ICs) Case / Package: SuperSOT™-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN5345S30XDKR, FAN5345S30XCT, FAN5345S30XTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918899-FAN5345S30X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN5345
Categories: Integrated Circuits (ICs)
Case / Package: SuperSOT™-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN5345S30XDKR, FAN5345S30XCT, FAN5345S30XTR

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-FAN5345S30X
LED Driver IC 137-FAN5345S30X
IC LED DRVR RGLTR SGL WR 6SSOT Product overview: FAN5345S30X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5345S30X can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR SGL WR 6SSOT Product overview: FAN5345S30X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5345S30X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - FAN5345S30XTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5345S30XTR-ND
LED Drivers FAN5345S30XTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA SuperSOT™-6

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
FAN5345S30X
PMIC - LED Drivers FAN5345S30X
IC LED DRIVER RGLTR DIM 6SSOT

IC LED DRIVER RGLTR DIM 6SSOT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN5345S30X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN5345S30X
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN5345S30X
IC LED DRVR RGLTR SGL WR 6SSOT

IC LED DRVR RGLTR SGL WR 6SSOT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 918899-FAN5345S30X 137-FAN5345S30X FAN5345S30XTR-ND FAN5345S30X FAN5345S30X
Product Name PMIC - PMIC - LED Drivers - FAN5345S30X LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type SuperSOT™-6 Bulk
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
Infineon Technologies AG
Specs
Output Voltage 36 volts
Number of Channels 1 #
Package Type Cut Reel
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-44/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers