onsemi LED Drivers FAN5341UMPX

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5341UMPXTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5341UMPXTR-ND
LED Drivers FAN5341UMPXTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

Buy Now Datasheet
LED Drivers - FAN5341UMPXCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5341UMPXCT-ND
LED Drivers FAN5341UMPXCT-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

Buy Now Datasheet
LED Drivers - FAN5341UMPXDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-FAN5341UMPX
LED Driver IC 137-FAN5341UMPX
LED Driver 5 Segment 6-Pin UMLP EP T/R Product overview: FAN5341UMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5341UMPX can be used for catalog matching and distributor lookup.

LED Driver 5 Segment 6-Pin UMLP EP T/R Product overview: FAN5341UMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5341UMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - FAN5341UMPX - 015840-FAN5341UMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5341UMPX
015840-FAN5341UMPX
PMIC - PMIC - LED Drivers - FAN5341UMPX 015840-FAN5341UMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015840-FAN5341UMPX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Single-Wire Output Voltage: 6.2 V to 17.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UMLP (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015840-FAN5341UMPX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Single-Wire
Output Voltage: 6.2 V to 17.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UMLP (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - FAN5341UMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
FAN5341UMPX
Integrated Circuits (ICs) - PMIC - LED Drivers FAN5341UMPX
IC LED DRVR RGLTR SGL WR 6UMLP

IC LED DRVR RGLTR SGL WR 6UMLP

Supplier's Site
PMIC - LED Drivers - FAN5341UMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5341UMPX
PMIC - LED Drivers FAN5341UMPX
IC LED DRIVER RGLTR DIM 6UMLP

IC LED DRIVER RGLTR DIM 6UMLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FAN5341UMPXTR-ND 137-FAN5341UMPX 015840-FAN5341UMPX FAN5341UMPX FAN5341UMPX
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - FAN5341UMPX Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Output Voltage 6.2 to 17.5 volts 6.2 volts 6.2 to 17.5 volts
Output Current 25 milliamps 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2234488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 42 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1269-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Drivers - 1287-AAT2405ISF-P1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.8 to 28 volts
Output Current 250 milliamps
View Details
3 suppliers
PMIC - LED Drivers - LM3503ITL-25/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 600 milliamps
View Details