onsemi Pwm Ctrl, 300Khz, -10 To 85Deg C; Input Voltage Onsemi FAN5236MTCX

Description
PWM CTRL, 300KHZ, -10 TO 85DEG C; Input Voltage:24V; Output Voltage:5.5V; Output Current:5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 300KHZ, -10 TO 85DEG C; Input Voltage:24V; Output Voltage:5.5V; Output Current:5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 300Khz, -10 To 85Deg C; Input Voltage Onsemi - 60J0500 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 300Khz, -10 To 85Deg C; Input Voltage Onsemi
60J0500
Pwm Ctrl, 300Khz, -10 To 85Deg C; Input Voltage Onsemi 60J0500
PWM CTRL, 300KHZ, -10 TO 85DEG C; Input Voltage:24V; Output Voltage:5.5V; Output Current:5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 300KHZ, -10 TO 85DEG C; Input Voltage:24V; Output Voltage:5.5V; Output Current:5A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 60J0500
Product Name Pwm Ctrl, 300Khz, -10 To 85Deg C; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8402 Dual Full Bridge PWM Motor Driver - DRV8402DKD - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
8 suppliers
Motor Controllers - 206421 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 960 watts
Continuous Current 40 amps
View Details
EtherCAT SERVOPACKs - SGD7S-210DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details