onsemi FAN5232MTCX

Description
Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO20
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN5232MTCX - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO20

Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number FAN5232MTCX
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details