Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173324-FAN431ZXA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 1mA
Family Name: FAN431ZXA
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-92-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): LX6431CLPT; LX6431ILPT; TL431CZ-AP;
Introduction Date: September 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1173324-FAN431ZXA |
| Product Name | PMIC - PMIC - Voltage Reference - FAN431ZXA |
| Output Voltage Type | Adjustable / Variable; Adjustable |