onsemi Dual +2.7V +5V Operational Amplifier IC FAN4272

Description
Dual, Low Cost, +2.7V & +5V, Rail-to-Rail I/O Amplifier Product overview: FAN4272 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +2.7V, +5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, +2.7V, +5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4272 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual, Low Cost, +2.7V & +5V, Rail-to-Rail I/O Amplifier Product overview: FAN4272 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +2.7V, +5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, +2.7V, +5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4272 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual +2.7V +5V Operational Amplifier IC - 687-FAN4272 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual +2.7V +5V Operational Amplifier IC
687-FAN4272
Dual +2.7V +5V Operational Amplifier IC 687-FAN4272
Dual, Low Cost, +2.7V & +5V, Rail-to-Rail I/O Amplifier Product overview: FAN4272 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +2.7V, +5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, +2.7V, +5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4272 can be used for catalog matching and distributor lookup.

Dual, Low Cost, +2.7V & +5V, Rail-to-Rail I/O Amplifier Product overview: FAN4272 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +2.7V, +5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, +2.7V, +5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4272 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4272 - 1173320-FAN4272 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4272
1173320-FAN4272
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4272 1173320-FAN4272
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173320-FAN4272 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173320-FAN4272
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-FAN4272 1173320-FAN4272
Product Name Dual +2.7V +5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4272
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers