onsemi Audio Special Purpose - FAN3852UC16X FAN3852UC16X

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918889-FAN3852UC16X Operating Temperature Range: -40°C ~ 85°C Features: Audio Audio Transceiver Channel 6-WLCSP (1.24x0.84) Package: 6-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN3852 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.24x0.84) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: FAN3852UC16XOSDKR, FAN3852UC16XOSCT, FAN3852UC16XOSTR, FAN3852UC16X-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918889-FAN3852UC16X Operating Temperature Range: -40°C ~ 85°C Features: Audio Audio Transceiver Channel 6-WLCSP (1.24x0.84) Package: 6-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN3852 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.24x0.84) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: FAN3852UC16XOSDKR, FAN3852UC16XOSCT, FAN3852UC16XOSTR, FAN3852UC16X-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - FAN3852UC16X - 918889-FAN3852UC16X - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - FAN3852UC16X
918889-FAN3852UC16X
Audio Special Purpose - FAN3852UC16X 918889-FAN3852UC16X
Manufacturer: ON Semiconductor Win Source Part Number: 918889-FAN3852UC16X Operating Temperature Range: -40°C ~ 85°C Features: Audio Audio Transceiver Channel 6-WLCSP (1.24x0.84) Package: 6-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: FAN3852 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.24x0.84) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: FAN3852UC16XOSDKR, FAN3852UC16XOSCT, FAN3852UC16XOSTR, FAN3852UC16X-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 918889-FAN3852UC16X
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Audio Transceiver Channel 6-WLCSP (1.24x0.84)
Package: 6-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN3852
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.24x0.84)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: FAN3852UC16XOSDKR, FAN3852UC16XOSCT, FAN3852UC16XOSTR, FAN3852UC16X-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 918889-FAN3852UC16X
Product Name Audio Special Purpose - FAN3852UC16X
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details