onsemi PMIC - PMIC - Gate Drivers - FAN3268TMX FAN3268TMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871472-FAN3268TMX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN3268 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3268TMXDKR, FAN3268TMXCT, FAN3268TMXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871472-FAN3268TMX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN3268 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3268TMXDKR, FAN3268TMXCT, FAN3268TMXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3268TMX - 871472-FAN3268TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3268TMX
871472-FAN3268TMX
PMIC - PMIC - Gate Drivers - FAN3268TMX 871472-FAN3268TMX
Manufacturer: ON Semiconductor Win Source Part Number: 871472-FAN3268TMX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN3268 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3268TMXDKR, FAN3268TMXCT, FAN3268TMXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 871472-FAN3268TMX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN3268
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN3268TMXDKR, FAN3268TMXCT, FAN3268TMXTR

Buy Now Datasheet
PMIC - Gate Drivers - FAN3268TMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3268TMX
PMIC - Gate Drivers FAN3268TMX
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 871472-FAN3268TMX FAN3268TMX
Product Name PMIC - PMIC - Gate Drivers - FAN3268TMX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-7877-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details