Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
FAN3228 - FULL BRIDGE BASED PERI Product overview: FAN3228TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3228TMX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173311-FAN3228TMX
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Full Bridge Based Peripheral Driver, 3A, PDSO8
FAN3228 - FULL BRIDGE BASED PERI
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3228TMXTR-ND | 730-FAN3228TMX | 1173311-FAN3228TMX | FAN3228TMX | FAN3228TMX | FAN3228TMX | FAN3228TMX |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - FAN3228TMX | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | |
| Driver Type | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Inverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | |||||
| Rise Time | 12 ns | 12 ns |