Gate Drivers Dual 2A High-Speed Low-Side Gate Product overview: FAN3227TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3227TMPX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015825-FAN3227TMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
IC GATE DRVR LOW-SIDE 8MLP
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
DRIVER, MOSFET, DUAL, 2A, TTL, 8MLP; Driver Configuration:Low Side; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MLP; No. of Pins:8Pins; Input Delay:-; Output Delay:19ns; Operating RoHS Compliant: Yes
Gate Drivers Dual 2A High-Speed Low-Side Gate
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3227TMPX | 015825-FAN3227TMPX | FAN3227TMPXDKR-ND | FAN3227TMPX | FAN3227TMPX | FAN3227TMPX | 88T3159 | FAN3227TMPX |
| Product Name | Dual 2A Gate Driver IC | PMIC - PMIC - Gate Drivers - FAN3227TMPX | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Driver, Mosfet, Dual, 2A, Ttl, 8Mlp; Driver Configuration Onsemi | Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Fall Time | 9 ns | 9 ns | 9 ns | 9 ns | 9 ns | |||
| Package Type | Reel | 8-MLP (3x3) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | MLP |