onsemi PMIC - PMIC - Gate Drivers - FAN3225CMX FAN3225CMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871468-FAN3225CMX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN3225 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3225CMXCT, FAN3225CMXTR, FAN3225CMXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871468-FAN3225CMX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN3225 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3225CMXCT, FAN3225CMXTR, FAN3225CMXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3225CMX - 871468-FAN3225CMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3225CMX
871468-FAN3225CMX
PMIC - PMIC - Gate Drivers - FAN3225CMX 871468-FAN3225CMX
Manufacturer: ON Semiconductor Win Source Part Number: 871468-FAN3225CMX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN3225 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3225CMXCT, FAN3225CMXTR, FAN3225CMXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871468-FAN3225CMX
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN3225
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN3225CMXCT, FAN3225CMXTR, FAN3225CMXDKR

Buy Now Datasheet
PMIC - Gate Drivers - FAN3225CMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3225CMX
PMIC - Gate Drivers FAN3225CMX
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 871468-FAN3225CMX FAN3225CMX
Product Name PMIC - PMIC - Gate Drivers - FAN3225CMX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details