Gate Drivers VEL Gate Driver Product overview: FAN3224TUMX-F085 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3224TUMX-F085
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Win Source Part Number: 1372507-FAN3224TUMX-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: FAN3224
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 9.5V ~ 18V
Rise / Fall Time (Typ): 12ns, 9ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 5A, 5A
Low-Side Gate Driver IC Non-Inverting 8-SOIC
LOW-SIDE GATE DRIVERS, DUAL 4-A HIGH-SPE; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3224TUMX-F085 | FAN3224TUMX-F085OSDKR-ND | 1372507-FAN3224TUMX-F085 | FAN3224TUMX-F085 | 48AC0789 | FAN3224TUMX-F085 |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Low-Side Gate Drivers, Dual 4-A High-Spe; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||
| Supply Voltage | 9.5 to 18 volts | 9.5 to 18 volts | 9.5 to 18 volts | 9.5 to 18 volts | 18 to 9.5 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Fall Time | 9 ns | 9 ns | 9 ns | 9 ns | ||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |