Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Gate Drivers Dual 4A High-Speed Low-Side Gate Product overview: FAN3223TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3223TMPX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
IC GATE DRVR LOW-SIDE 8MLP
DRIVER, MOSFET, DUAL INV, 4A, TTL, 8MLP; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MLP; No. of Pins:8Pins; Input Delay:-; Output Delay:17ns; Operating RoHS Compliant: Yes
Gate Drivers Dual 4A High-Speed Low-Side Gate
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3223TMPXDKR-ND | 906-FAN3223TMPX | FAN3223TMPX | FAN3223TMPX | 88T3143 | FAN3223TMPX |
| Product Name | Gate Drivers | Dual 4A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Dual Inv, 4A, Ttl, 8Mlp; Driver Configuration Onsemi | Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns |