The FAN3180 is a low-side MOSFET driver designed for efficient switching applications. It features a peak output current capability of 2.8 A and operates within a supply voltage range of 5 V to 18 V. The device includes a 3.3 V low-dropout (LDO) regulator with a 15 mA output, suitable for powering microcontrollers. It has a typical delay time of 23 ns and fast rise and fall times of 19 ns and 13 ns, respectively, when driving a 1 nF load. The operating temperature range is from -40°C to +125°C, making it suitable for various environments. The FAN3180 also incorporates under-voltage lockout (UVLO) functionality, ensuring safe operation by holding the output low until the supply voltage is adequate. The product is housed in a compact 5-pin SOT-23 package and is RoHS compliant.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Win Source Part Number: 972645-FAN3180TSX
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2.5A, 2.8A
Rise / Fall Time (Typ): 19ns, 13ns
Voltage - Supply: 5V ~ 18V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FAN3180TSXTR,FAN3180
Base Product Number: FAN3180
Gate Drivers Single 2 A Low-Side Driver w/ 3.3V LDO
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
MOSFET DRIVER, LOW SIDE, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:2.8A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
DRIVER, MOSFET, LOW-SIDE, SOT-23-5, FULL REEL; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:2.5A RoHS Compliant: Yes
DRIVER, MOSFET, LOW-SIDE, SOT-23-5; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; Driver Case Style:SOT-23; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.8A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3180TSXCT-ND | 972645-FAN3180TSX | FAN3180TSX | FAN3180TSX | FAN3180TSX | 46AC0739 | 96W6401 | 17X8913 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Low Side, Sot-23-5; Driver Configuration Onsemi | Driver, Mosfet, Low-Side, Sot-23-5, Full Reel; No. Of Channels Onsemi | Driver, Mosfet, Low-Side, Sot-23-5; No. Of Channels Onsemi |
| Driver Type | Low-side | Low-side | Low-side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 2.8 amps | 2.8 amps | 2.8 amps | 2.8 amps | ||||
| Supply Voltage | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | 4.5 to 18 volts | |||
| Rise Time | 19 ns | 19 ns | 19 ns |