Low-Side Gate Driver, 11.4A Sink/10.6A Source, TTL, SOIC Product overview: FAN3121TMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.4A, 10.6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 11.4A, 10.6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3121TMX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173295-FAN3121TMX
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): TC4451VAT; FAN3121CMPX; FAN3121TMPX; FAN3121TMX;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Single 9A High-Speed Low-Side Gate
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-FAN3121TMX | 1173295-FAN3121TMX | FAN3121TMXTR-ND | FAN3121TMX | FAN3121TMX | FAN3121TMX |
| Product Name | 11.4A 10.6A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - FAN3121TMX | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Fall Time | 19 ns | 19 ns | 19 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Low-side | Low-side |