Gate Drivers Single 9A High-Speed Low-Side Gate Product overview: FAN3121TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3121TMPX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015820-FAN3121TMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 10.6A, 11.4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 23ns, 19ns
Alternative Parts (Cross-Reference): TC4451VAT; FAN3121CMPX; FAN3121TMPX; FAN3121TMX;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Gate Drivers Single 9A High-Speed Low-Side Gate
IC GATE DRVR LOW-SIDE 8MLP
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting 8-MLP (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3121TMPX | FAN3121TMPXDKR-ND | 015820-FAN3121TMPX | FAN3121TMPX | FAN3121TMPX | FAN3121TMPX | FAN3121TMPX |
| Product Name | 9A Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN3121TMPX | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | ||||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 23 ns | 23 ns | 23 ns | 23 ns | 23 ns | ||
| Fall Time | 19 ns | 19 ns | 19 ns | 19 ns | 19 ns | ||
| Package Type | Reel | 8-WDFN Exposed Pad | 8-MLP (3x3) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |